915MHz General Purpose Chip RF Antenna 1.59dBi Solder Surface Mount
915MHz General Purpose Chip RF Antenna 1.59dBi Solder Surface Mount
915MHz General Purpose Chip RF Antenna 1.59dBi Solder Surface Mount
RF ANT 915MHZ CHIP SOLDER SMD Product overview: ANT1204F005R0915A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204F005R0915
915MHz General Purpose Chip RF Antenna 1.59dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 311-4608-2-ND | 875-ANT1204F005R0915A | ANT1204F005R0915A |
| Product Name | RF Antennas | SMD 915MHZ Rf Antenna | RF Antennas |
| Applications | General Purpose | RF Testing | General Purpose |
| Primary Frequency Range | 915.0 MHz | ||
| Gain | 1.59 dB |