Pulse Electronics Corporation RF/IF and RFID - RF Antennas ANT1204F002R0433A

Description
Win Source Part Number: 1045083-ANT1204F002R 0433A Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Frequency Range: 419MHz ~ 447MHz Return Loss: -6.5dB Height (Max): 0.063" (1.60mm) Frequency Group: UHF (300MHz ~ 1GHz) Frequency (Center/Band): 433MHz Antenna Type: Chip Number of Bands: 1 Gain: 0.79dBi Alternative Parts (Cross-Reference): W3022; W3544B; W3000; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 311-1570-2,311-1570- 1,CAN4311059020431K, 311-1570-6
Request a Quote
Description
Win Source Part Number: 1045083-ANT1204F002R 0433A Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Frequency Range: 419MHz ~ 447MHz Return Loss: -6.5dB Height (Max): 0.063" (1.60mm) Frequency Group: UHF (300MHz ~ 1GHz) Frequency (Center/Band): 433MHz Antenna Type: Chip Number of Bands: 1 Gain: 0.79dBi Alternative Parts (Cross-Reference): W3022; W3544B; W3000; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 311-1570-2,311-1570- 1,CAN4311059020431K, 311-1570-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Antenna, 433MHz, Linear, 1204 from Pulse Electronics is designed for applications such as smart meters and industrial remote control. It operates at a center frequency of 433 MHz with a bandwidth of 28 MHz and features an omni-directional radiation pattern. The antenna has a compact size of 12.3 x 4.0 x 1.6 mm and is compatible with tape and reel automatic mounting as well as reflow soldering processes. Electrical specifications include a return loss of 6.5 dB minimum, a peak gain of 0.79 dBi, and an impedance of 50 Ω. It can handle a maximum power of 2 W and operates within a temperature range of -40 to 105 °C. The antenna is RoHS compliant, making it suitable for environmentally friendly applications. This product is ideal for engineers looking for a reliable and compact antenna solution for 433 MHz frequency applications.

Datasheet Summary
Powered by GS/AI

The Chip Antenna, 433MHz, Linear, 1204 from Pulse Electronics is designed for applications such as smart meters and industrial remote control. It operates at a center frequency of 433 MHz with a bandwidth of 28 MHz and features an omni-directional radiation pattern. The antenna has a compact size of 12.3 x 4.0 x 1.6 mm and is compatible with tape and reel automatic mounting as well as reflow soldering processes. Electrical specifications include a return loss of 6.5 dB minimum, a peak gain of 0.79 dBi, and an impedance of 50 Ω. It can handle a maximum power of 2 W and operates within a temperature range of -40 to 105 °C. The antenna is RoHS compliant, making it suitable for environmentally friendly applications. This product is ideal for engineers looking for a reliable and compact antenna solution for 433 MHz frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ANT1204F002R0433A
RF/IF and RFID - RF Antennas ANT1204F002R0433A
Win Source Part Number: 1045083-ANT1204F002R 0433A Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Frequency Range: 419MHz ~ 447MHz Return Loss: -6.5dB Height (Max): 0.063" (1.60mm) Frequency Group: UHF (300MHz ~ 1GHz) Frequency (Center/Band): 433MHz Antenna Type: Chip Number of Bands: 1 Gain: 0.79dBi Alternative Parts (Cross-Reference): W3022; W3544B; W3000; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 311-1570-2,311-1570- 1,CAN4311059020431K, 311-1570-6

Win Source Part Number: 1045083-ANT1204F002R0433A
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Frequency Range: 419MHz ~ 447MHz
Return Loss: -6.5dB
Height (Max): 0.063" (1.60mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 433MHz
Antenna Type: Chip
Number of Bands: 1
Gain: 0.79dBi
Alternative Parts (Cross-Reference): W3022; W3544B; W3000;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 311-1570-2,311-1570-1,CAN4311059020431K,311-1570-6

Buy Now Datasheet
RF Antennas - 311-1570-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1570-1-ND
RF Antennas 311-1570-1-ND
433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount

433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1570-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1570-2-ND
RF Antennas 311-1570-2-ND
433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount

433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1570-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1570-6-ND
RF Antennas 311-1570-6-ND
433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount

433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics - 50AK8214 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics
50AK8214
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics 50AK8214
CHIP ANTENNA, 433MHZ, LINEAR, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 433MHZ, LINEAR, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics - 50AK8215 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics
50AK8215
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics 50AK8215
CHIP ANTENNA, 433MHZ, LINEAR, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 433MHZ, LINEAR, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ANT1204F002R0433A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount

433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT1204F002R0433A 311-1570-1-ND 50AK8214 ANT1204F002R0433A
Product Name RF/IF and RFID - RF Antennas RF Antennas Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics RF Antennas
Applications RF Antennas
Primary Frequency Range 433.0 MHz
Gain 0.7900 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers