Pulse Electronics Corporation Fixed Inductors AMRU000606308R2MA1

Description
8.2µH Shielded Wirewound Inductor 4.3A 55mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 4.3A 55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AMRU000606308R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 4.3A 55mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.3A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AMRU000606308R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 4.3A 55 MOHM SMD

FIXED IND 8.2UH 4.3A 55 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AMRU000606308R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 4.3A 55 MOHM SMD

FIXED IND 8.2UH 4.3A 55 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AMRU000606308R2MA1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details