Pulse Electronics Corporation Inductor and Choke AMMA000505304R7MV1

Description
INDUCTOR POWER Product overview: AMMA000505304R7MV1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AMMA000505304R7MV 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCTOR POWER Product overview: AMMA000505304R7MV1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AMMA000505304R7MV 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-AMMA000505304R7MV1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-AMMA000505304R7MV1
Inductor and Choke 71-AMMA000505304R7MV1
INDUCTOR POWER Product overview: AMMA000505304R7MV1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AMMA000505304R7MV 1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER Product overview: AMMA000505304R7MV1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AMMA000505304R7MV1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-AMMA000505304R7MV1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 3.5A 77.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.5A 77.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AMMA000505304R7MV1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 3.5A 77.5 MOHM

FIXED IND 4.7UH 3.5A 77.5 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AMMA000505304R7MV1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 3.5A 77.5 MOHM

FIXED IND 4.7UH 3.5A 77.5 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-AMMA000505304R7MV1 553-AMMA000505304R7MV1TR-ND
Product Name Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details