Pulse Electronics Corporation Fixed Inductors AMDU00101010150MA1

Description
15µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AMDU00101010150MA1TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AMDU00101010150MA1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details