Pulse Electronics Corporation Fixed Inductors AFSI00121109R47M05

Description
470nH Shielded Wirewound Inductor 50A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 50A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AFSI00121109R47M05TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 50A 1.5mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 50A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor and Choke - 71-AFSI00121109R47M05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-AFSI00121109R47M05
Inductor and Choke 71-AFSI00121109R47M05
INDUCTOR POWER Product overview: AFSI00121109R47M05 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AFSI00121109R47M0 5 can be used for catalog matching and distributor lookup.

INDUCTOR POWER Product overview: AFSI00121109R47M05 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AFSI00121109R47M05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AFSI00121109R47M05TR-ND 71-AFSI00121109R47M05
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -50 to 155 C (-58 to 311 F) -50 to 155 C (-58 to 311 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details