Pulse Electronics Corporation Common Mode Choke, Aec-Q200, 160Uh, 0.1A; Dc Current Rating Pulse Electronics AE2002

Description
COMMON MODE CHOKE, AEC-Q200, 160UH, 0.1A; DC Current Rating:100mA; Inductance:160µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, AEC-Q200, 160UH, 0.1A; DC Current Rating:100mA; Inductance:160µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, Aec-Q200, 160Uh, 0.1A; Dc Current Rating Pulse Electronics - 67AC7328 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 160Uh, 0.1A; Dc Current Rating Pulse Electronics
67AC7328
Common Mode Choke, Aec-Q200, 160Uh, 0.1A; Dc Current Rating Pulse Electronics 67AC7328
COMMON MODE CHOKE, AEC-Q200, 160UH, 0.1A; DC Current Rating:100mA; Inductance:160µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 160UH, 0.1A; DC Current Rating:100mA; Inductance:160µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 160Uh, 0.1A; Dc Current Rating Pulse Electronics - 67AC7327 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 160Uh, 0.1A; Dc Current Rating Pulse Electronics
67AC7327
Common Mode Choke, Aec-Q200, 160Uh, 0.1A; Dc Current Rating Pulse Electronics 67AC7327
COMMON MODE CHOKE, AEC-Q200, 160UH, 0.1A; DC Current Rating:100mA; Inductance:160µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 160UH, 0.1A; DC Current Rating:100mA; Inductance:160µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 67AC7328
Product Name Common Mode Choke, Aec-Q200, 160Uh, 0.1A; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-110-841-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details