Pulse Electronics Corporation Fixed Inductors ADHE002520122R2MQ1

Description
2.2µH Shielded Wirewound Inductor 2.2A 87mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.2A 87mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ADHE002520122R2MQ1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 2.2A 87mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.2A 87mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 553-ADHE002520122R2MQ1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.2A 87 MOHM SMD

FIXED IND 2.2UH 2.2A 87 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-ADHE002520122R2MQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.2A 87 MOHM SMD

FIXED IND 2.2UH 2.2A 87 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ADHE002520122R2MQ1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers