Pulse Electronics Corporation Ferrite Beads and Chips ABSY00100505400Y00

Description
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA
Request a Quote Datasheet
Description
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-ABSY00100505400Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABSY00100505400Y00TR-ND
Ferrite Beads and Chips 553-ABSY00100505400Y00TR-ND
40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA

40 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 500mA

Buy Now Datasheet
40 OHM Inductor and Choke - 841-ABSY00100505400Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 OHM Inductor and Choke
841-ABSY00100505400Y00
40 OHM Inductor and Choke 841-ABSY00100505400Y00
FERRITE BEAD 40 OHM 0402 1LN Product overview: ABSY00100505400Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABSY00100505400Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 40 OHM 0402 1LN Product overview: ABSY00100505400Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABSY00100505400Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-ABSY00100505400Y00TR-ND 841-ABSY00100505400Y00
Product Name Ferrite Beads and Chips 40 OHM Inductor and Choke
DCR 0.2000 ohms
Rated DC Current 500 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers