Pulse Electronics Corporation Filters - Ferrite Beads and Chips ABPY00201209121Y00

Description
Win Source Part Number: 1369111-ABPY00201209 121Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: ABPY Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 40mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369111-ABPY00201209 121Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: ABPY Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369111-ABPY00201209121Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369111-ABPY00201209121Y00
Filters - Ferrite Beads and Chips 1369111-ABPY00201209121Y00
Win Source Part Number: 1369111-ABPY00201209 121Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: ABPY Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 40mOhm

Win Source Part Number: 1369111-ABPY00201209121Y00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: ABPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 40mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-ABPY00201209121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-ABPY00201209121Y00
120 OHM Inductor and Choke 841-ABPY00201209121Y00
FERRITE BEAD 120 OHM 0805 1LN Product overview: ABPY00201209121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABPY00201209121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: ABPY00201209121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABPY00201209121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-ABPY00201209121Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABPY00201209121Y00DKR-ND
Ferrite Beads and Chips 553-ABPY00201209121Y00DKR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-ABPY00201209121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABPY00201209121Y00TR-ND
Ferrite Beads and Chips 553-ABPY00201209121Y00TR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-ABPY00201209121Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABPY00201209121Y00CT-ND
Ferrite Beads and Chips 553-ABPY00201209121Y00CT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 1369111-ABPY00201209121Y00 841-ABPY00201209121Y00 553-ABPY00201209121Y00DKR-ND
Product Name Filters - Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Impedance 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data