FERRITE BEAD 600 OHM 0603 1LN Product overview: ABPY00160808601Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABPY00160808601Y
Win Source Part Number: 1368959-ABPY00160808
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: ABPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 200mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
FERRITE BEAD, 0.2 OHM, 1A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:ABPY Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, 0.2 OHM, 1A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:ABPY Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 841-ABPY00160808601Y00 | 1368959-ABPY00160808601Y00 | 553-ABPY00160808601Y00CT-ND | 62AK3520 |
| Product Name | 600 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Ferrite Bead, 0.2 Ohm, 1A, 0603; Ferrite Bead Case / Package Pulse Electronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 600 ohms | 600 ohms | 600 ohms |