120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA
FERRITE BEAD 120 OHM 0603 1LN Product overview: ABGK00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABGK00160808121Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 553-ABGK00160808121Y00TR-ND | 841-ABGK00160808121Y00 |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke |
| DCR | 0.1500 ohms | |
| Rated DC Current | 600 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |