Pulse Electronics Corporation Ferrite Beads and Chips ABBK00160808600Y00

Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-ABBK00160808600Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABBK00160808600Y00TR-ND
Ferrite Beads and Chips 553-ABBK00160808600Y00TR-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA

Buy Now Datasheet
60 OHM Inductor and Choke - 841-ABBK00160808600Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-ABBK00160808600Y00
60 OHM Inductor and Choke 841-ABBK00160808600Y00
FERRITE BEAD 60 OHM 0603 1LN Product overview: ABBK00160808600Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABBK00160808600Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: ABBK00160808600Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABBK00160808600Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-ABBK00160808600Y00TR-ND 841-ABBK00160808600Y00
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke
DCR 0.1000 ohms
Rated DC Current 400 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details