Pulse Electronics Corporation Ethernet Transformer 78Z034CNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - 78Z034CNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
78Z034CNL
Ethernet Transformer 78Z034CNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers Pulse Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers Pulse Transformers
Transformers Pulse Transformers
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Package: Tube Product Status: Active Transformer Type: Isolation and Data Interface (Encapsulated) Mounting Type: Through Hole Size / Dimension: Through Hole 0.800" L x 0.400" W (20.32mm x 10.16mm) Height - Seated (Max): 0.250" (6.35mm) Operating Temperature: 0°C ~ 70°C Weight: 0.09 oz (2.56 g)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Transformers Pulse Transformers
Package: Tube
Product Status: Active
Transformer Type: Isolation and Data Interface (Encapsulated)
Mounting Type: Through Hole
Size / Dimension: Through Hole 0.800" L x 0.400" W (20.32mm x 10.16mm)
Height - Seated (Max): 0.250" (6.35mm)
Operating Temperature: 0°C ~ 70°C
Weight: 0.09 oz (2.56 g)

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78Z034CNL
Transformers - Pulse Transformers 78Z034CNL
MODULE FILTER SINGLE LAN 16-DIL

MODULE FILTER SINGLE LAN 16-DIL

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 78Z034CNL 78Z034CNL
Product Name Ethernet Transformer Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2193-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details