Pulse Electronics Corporation SMD 2.4GHZ Rf Antenna 4311-111-00245

Description
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: 4311-111-00245 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-4311-111-00245 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: 4311-111-00245 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-4311-111-00245 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.4GHZ Rf Antenna - 875-4311-111-00245 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-4311-111-00245
SMD 2.4GHZ Rf Antenna 875-4311-111-00245
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: 4311-111-00245 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-4311-111-00245 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: 4311-111-00245 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-4311-111-00245 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-4311-111-00245TR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 4311-111-00245 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
4311-111-00245
RF Antennas 4311-111-00245
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-4311-111-00245 553-4311-111-00245TR-ND 4311-111-00245
Product Name SMD 2.4GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, WLAN Bluetooth, WLAN
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Technology Type Chip Chip
Gain 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
WiFi Antennas - 2097304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details