Pulse Electronics Corporation 85UH Pulse Transformer 23Z81SMNL

Description
PULSE XFMR 1:1:1 85UH Product overview: 23Z81SMNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 85UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z81SMNL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1:1:1 85UH Product overview: 23Z81SMNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 85UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z81SMNL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
85UH Pulse Transformer - 166-23Z81SMNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85UH Pulse Transformer
166-23Z81SMNL
85UH Pulse Transformer 166-23Z81SMNL
PULSE XFMR 1:1:1 85UH Product overview: 23Z81SMNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 85UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z81SMNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 85UH Product overview: 23Z81SMNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 85UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z81SMNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 23Z81SMNL - 743551-23Z81SMNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 23Z81SMNL
743551-23Z81SMNL
Pulse Transformers - 23Z81SMNL 743551-23Z81SMNL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 743551-23Z81SMNL Manufacturer Homepage: www.pulseeng.com Reference case: SMD12 Reference Date Code: 0744+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 743551-23Z81SMNL
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD12
Reference Date Code: 0744+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
23Z81SMNL
Transformers - Pulse Transformers 23Z81SMNL
PULSE XFMR 1:1:1 85UH

PULSE XFMR 1:1:1 85UH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-23Z81SMNL 743551-23Z81SMNL 23Z81SMNL
Product Name 85UH Pulse Transformer Pulse Transformers - 23Z81SMNL Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1672104-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details