Pulse Electronics Corporation Ethernet Transformer 23Z356SMFNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - 23Z356SMFNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
23Z356SMFNL
Ethernet Transformer 23Z356SMFNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-23Z356SMFNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-23Z356SMFNL
Pulse Transformer 166-23Z356SMFNL
PULSE XFMR 1CT:1.414CT 1CT:1CT Product overview: 23Z356SMFNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z356SMFNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1.414CT 1CT:1CT Product overview: 23Z356SMFNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z356SMFNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1175231-23Z356SMFNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1175231-23Z356SMFNL
Transformers - Pulse Transformers 1175231-23Z356SMFNL
Win Source Part Number: 1175231-23Z356SMFNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10G Base-T Inductance: 68µH, 160µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 45 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.344" W (11.56mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 1175231-23Z356SMFNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10G Base-T
Inductance: 68µH, 160µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 45
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.455" L x 0.344" W (11.56mm x 8.74mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
23Z356SMFNL
Audio Transformers / Signal Transformers 23Z356SMFNL
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 200uH .6Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 200uH .6Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
23Z356SMFNL
Transformers - Pulse Transformers 23Z356SMFNL
PULSE XFMR 1CT:1.414CT 1CT:1CT

PULSE XFMR 1CT:1.414CT 1CT:1CT

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 23Z356SMFNL 166-23Z356SMFNL 1175231-23Z356SMFNL 23Z356SMFNL 23Z356SMFNL
Product Name Ethernet Transformer Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details