Pulse Electronics Corporation Pulse Transformers - 23Z114SMNL 23Z114SMNL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 736157-23Z114SMNL Packaging: Tube Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 200μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 736157-23Z114SMNL Packaging: Tube Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 200μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 23Z114SMNL - 736157-23Z114SMNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 23Z114SMNL
736157-23Z114SMNL
Pulse Transformers - 23Z114SMNL 736157-23Z114SMNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 736157-23Z114SMNL Packaging: Tube Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 200μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 736157-23Z114SMNL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN 10G Base-T
Inductance: 200μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.215" (5.46mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
23Z114SMNL
Audio Transformers / Signal Transformers 23Z114SMNL
Audio Transformers / Signal Transformers THT Isolation Xfmr 200uH .3Ohms 1-Port

Audio Transformers / Signal Transformers THT Isolation Xfmr 200uH .3Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 736157-23Z114SMNL 23Z114SMNL
Product Name Pulse Transformers - 23Z114SMNL Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3921 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 346 volts
Output Voltage 120 volts
View Details