Pulse Electronics Corporation DIP Pulse Transformer 20PT1024RX LF

Description
MDL LAN 10/100BT DIP Product overview: 20PT1024RX LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-20PT1024RX LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MDL LAN 10/100BT DIP Product overview: 20PT1024RX LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-20PT1024RX LF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Pulse Transformer - 166-20PT1024RX LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Pulse Transformer
166-20PT1024RX LF
DIP Pulse Transformer 166-20PT1024RX LF
MDL LAN 10/100BT DIP Product overview: 20PT1024RX LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-20PT1024RX LF can be used for catalog matching and distributor lookup.

MDL LAN 10/100BT DIP Product overview: 20PT1024RX LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-20PT1024RX LF can be used for catalog matching and distributor lookup.

Supplier's Site
Transformers - Pulse Transformers - 996825-20PT1024RX LF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
996825-20PT1024RX LF
Transformers - Pulse Transformers 996825-20PT1024RX LF
Win Source Part Number: 996825-20PT1024RX LF Category: Transformers>Pulse Transformers Package: Tube Standard Package: 1,800 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-20PT1024RXLF

Win Source Part Number: 996825-20PT1024RX LF
Category: Transformers>Pulse Transformers
Package: Tube
Standard Package: 1,800
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-20PT1024RXLF

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-20PT1024RX LF 996825-20PT1024RX LF
Product Name DIP Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-460 PoE Signal Path Transformer - ETH1-460L ETH1-460LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2995-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details