Pulse Electronics Corporation Pulse Transformers - 100B-1003XT 100B-1003XT

Description
Manufacturer: PulseR Win Source Part Number: 809616-100B-1003XT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm) Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: PulseR Win Source Part Number: 809616-100B-1003XT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm) Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 100B-1003XT - 809616-100B-1003XT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 100B-1003XT
809616-100B-1003XT
Pulse Transformers - 100B-1003XT 809616-100B-1003XT
Manufacturer: PulseR Win Source Part Number: 809616-100B-1003XT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm) Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 3 (168 Hours)

Manufacturer: PulseR
Win Source Part Number: 809616-100B-1003XT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Inductance: 350μH
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm)
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 809616-100B-1003XT
Product Name Pulse Transformers - 100B-1003XT
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB3015-SM SWB3015-SMLD - SWB3015-SM SWB3015-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108172-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers