RoHS compliant, custom frequency bands & optimized specifications available
RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | Pulsar Microwave Corporation | |
|---|---|---|
| Product Category | RF Mixers | RF Mixers |
| Product Number | X2H-05 Series | X2H-05 Series |
| Product Name | Double Balanced Mixer | Double Balanced Mixer |
| Package Type | Connectorized | Surface Mount; Connectorized (optional feature) |
| Mixer Type | Double Balanced | Double Balanced |
| RF | 0.5000 to 1000 MHz | 0.5000 to 1000 MHz |
| LO | 0.5000 to 1000 MHz | 0.5000 to 1000 MHz |
| IF | 0.0 to 1000 MHz | 0.0 to 1000 MHz |