SW8RD-12 -- SP8T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP8T Reflective Switch
SW8RD-12
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW8RD-12 |
|
Product Name
|
SP8T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
2 to 8 MHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Control Interface
GPIO
Frequency Range
100 to 6000 MHz
Insertion Loss
0.2100 dB
View Details
Frequency Range
0.0 to 50000 MHz
Type
SP3T~SP6T
View Details
Operating Temperature
-55 to 100 C (-67 to 212 F)
Impedance
50 ohms
View Details