SW8AD-11 -- SP8T ABSORPTIVE SWITCH
Pulsar Microwave Corporation
SP8T Absorptive Switch
SW8AD-11
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW8AD-11 |
|
Product Name
|
SP8T Absorptive Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
1 to 4 MHz
|
|
Insertion Loss
|
2.6 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector
SMA
Frequency Range
0.0 to 16000 MHz
Type
Single Pole Twelve Throw; SP11T~SP12T
View Details
Frequency Range
100 to 3000 MHz
Insertion Loss
0.4800 dB
Isolation
28 dB
View Details
2 suppliers
Operating Temperature
-55 to 100 C (-67 to 212 F)
Frequency Range
500 to 6000 MHz
Insertion Loss
1 to 2.6 dB
View Details
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details