Pulsar Microwave Corporation SP6T Absorptive Switch SW6AD-11

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP6T Absorptive Switch
SW6AD-11
SP6T Absorptive Switch SW6AD-11
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW6AD-11
Product Name SP6T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 1 to 4 MHz
Insertion Loss 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details