SW5RD-13 -- SP5T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP5T Reflective Switch
SW5RD-13
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW5RD-13 |
|
Product Name
|
SP5T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.3000 to 12 MHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Connector
Type N
Frequency Range
0.0 to 12400 MHz
Type
Double Pole Double Throw; DPDT
View Details
Package Type
Surface Mount
Operating Temperature
-55 to 100 C (-67 to 212 F)
Frequency Range
6000 MHz
View Details
3 suppliers