SW5AD-11 -- SP5T ABSORPTIVE SWITCH
Pulsar Microwave Corporation
SP5T Absorptive Switch
SW5AD-11
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW5AD-11 |
|
Product Name
|
SP5T Absorptive Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
1 to 4 MHz
|
|
Insertion Loss
|
2.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
30000 MHz
Insertion Loss
0.9000 to 2.8 dB
View Details
Package Type
Surface Mount; 6-SMD, No Lead
Operating Temperature
-30 to 90 C (-22 to 194 F)
Frequency Range
617 to 8240 MHz
View Details
Package Type
Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
100 to 6000 MHz
View Details
4 suppliers
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details