Pulsar Microwave Corporation SP4T Reflective Switch SW4RD-29

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP4T Reflective Switch
SW4RD-29
SP4T Reflective Switch SW4RD-29
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW4RD-29
Product Name SP4T Reflective Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 0.5000 to 2 MHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS14MPA9E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 9-UFQFN
Operating Temperature 125 C (257 F)
Frequency Range 50 to 6000 MHz
View Details
4 suppliers
RF Coaxial Switches - NMS2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers