SW3RD-22 -- SP3T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP3T Reflective Switch
SW3RD-22
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW3RD-22 |
|
Product Name
|
SP3T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.1000 to 1 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Surface Mount; 10-XFLGA
Frequency Range
400 to 6000 MHz
Type
Single Pole Single Throw
View Details
3 suppliers
Frequency Range
0.0 to 50000 MHz
Type
SP3T~SP6T(Terminated)
View Details
Package Type
Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Impedance
50 ohms
View Details
3 suppliers