SW3AD-26 -- SP3T ABSORPTIVE SWITCH
Pulsar Microwave Corporation
SP3T Absorptive Switch
SW3AD-26
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW3AD-26 |
|
Product Name
|
SP3T Absorptive Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
1 to 4 MHz
|
|
Insertion Loss
|
2.4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Surface Mount; 10-XFQFN
Frequency Range
400 to 7125 MHz
Type
Single Pole Single Throw
View Details
Frequency Range
0.0 to 40000 MHz
Type
Single Pole Double Throw; SPDT
View Details
Package Type
Connectorized
Operating Temperature
0.0 to 50 C (32 to 122 F)
Frequency Range
100 to 30000 MHz
View Details