SW2RD-20 -- SP2T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP2T Reflective Switch
SW2RD-20
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW2RD-20 |
|
Product Name
|
SP2T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
1 to 4 MHz
|
|
Insertion Loss
|
1.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Surface Mount; 8-XFLGA
Type
Single Pole Double Throw
View Details
4 suppliers
Frequency Range
10000 to 15000 MHz
Type
Double Pole Double Throw; DPDT
View Details
Operating Temperature
-15 to 45 C (5 to 113 F)
Frequency Range
18000 MHz
Insertion Loss
0.1000 to 0.5000 dB
View Details
2 suppliers