Pulsar Microwave Corporation SP2T Absorptive Switch SW2AD-24

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP2T Absorptive Switch
SW2AD-24
SP2T Absorptive Switch SW2AD-24
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW2AD-24
Product Name SP2T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 0.0200 to 1.2 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS16MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.3000 dB
View Details
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers