SW1AD-16 -- SP1T ABSORPTIVE SWITCH
Pulsar Microwave Corporation
SP1T Absorptive Switch
SW1AD-16
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW1AD-16 |
|
Product Name
|
SP1T Absorptive Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.3000 to 13 MHz
|
|
Insertion Loss
|
3.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Frequency Range
0.0 to 43500 MHz
Type
SP3T~SP6T
View Details
Frequency Range
30 MHz
Insertion Loss
0.3500 dB
Isolation
40 dB
View Details