Pulsar Microwave Corporation Narrow Bandwidth Phase Shifter ST-20 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Narrow Bandwidth Phase Shifter
ST-20 Series
Narrow Bandwidth Phase Shifter ST-20 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number ST-20 Series
Product Name Narrow Bandwidth Phase Shifter
Phase Shifter Type Analog
Frequency Range 2600 to 3000 MHz
Phase Shift Range 90-deg
Insertion Loss 2.5 dB
Input VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-1000+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details