Pulsar Microwave Corporation Narrow Bandwidth Phase Shifter ST-12 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Narrow Bandwidth Phase Shifter
ST-12 Series
Narrow Bandwidth Phase Shifter ST-12 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number ST-12 Series
Product Name Narrow Bandwidth Phase Shifter
Phase Shifter Type Analog
Frequency Range 865 to 900 MHz
Phase Shift Range 180-deg
Insertion Loss 2.2 dB
Input VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
PHASE SHFT SURF MT RoHS - SCPHS-13.6+ - Mini-Circuits
Specs
Frequency Range 10 to 16 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details