Pulsar Microwave Corporation Narrow Bandwidth Phase Shifter ST-04 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Narrow Bandwidth Phase Shifter
ST-04 Series
Narrow Bandwidth Phase Shifter ST-04 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number ST-04 Series
Product Name Narrow Bandwidth Phase Shifter
Phase Shifter Type Analog
Frequency Range 57 to 63 MHz
Phase Shift Range 180-deg
Insertion Loss 1.3 dB
Input VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details
PHASE SHF / SURF MT / RoHS - SPHSA-152+ - Mini-Circuits
Specs
Frequency Range 800 to 1500 MHz
Phase Shift Range 360-deg
Insertion Loss 2.8 dB
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details