Pulsar Microwave Corporation Octave Bandwidth Phase Shifter SO-04 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Octave Bandwidth Phase Shifter
SO-04 Series
Octave Bandwidth Phase Shifter SO-04 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number SO-04 Series
Product Name Octave Bandwidth Phase Shifter
Phase Shifter Type Analog
Frequency Range 60 to 120 MHz
Phase Shift Range 180-deg
Insertion Loss 2 dB
Input VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-446+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details