Pulsar Microwave Corporation Resistive 2-Way Power Divider RP2-02-411

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Resistive 2-Way Power Divider
RP2-02-411
Resistive 2-Way Power Divider RP2-02-411
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number RP2-02-411
Product Name Resistive 2-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Frequency 10000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-100-3000-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 100.00 to 3000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06401-TTR-ND - DigiKey
Specs
Package Type / Form Factor SMD
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
PD-0140, Ultra-Wideband Wilkinson Power Divider - PD-0140 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 40000.00 MHz
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details