Pulsar Microwave Corporation 2:1 - 6:1 Stripline 90° Hybrid QS8-12-463/3

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 6:1 Stripline 90° Hybrid
QS8-12-463/3
2:1 - 6:1 Stripline 90° Hybrid QS8-12-463/3
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QS8-12-463/3
Product Name 2:1 - 6:1 Stripline 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 2000.00 to 16000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-2000-8000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 2000.00 to 8000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDH-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
DLI Brand Wilkinson Power Dividers - PDW08607 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-QCS-152+TR-ND - DigiKey
Specs
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad
Insertion Loss 0.60 dB
Isolation 18.00 dB
View Details
4 suppliers