Pulsar Microwave Corporation 2:1 - 6:1 Stripline 90° Hybrid QS2-07-464/4

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 6:1 Stripline 90° Hybrid
QS2-07-464/4
2:1 - 6:1 Stripline 90° Hybrid QS2-07-464/4
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QS2-07-464/4
Product Name 2:1 - 6:1 Stripline 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 4000.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microwave Rack Mount Assemblies - WMU-106 - Werbel Microwave LLC
Specs
Category Passive
Package Type / Form Factor Rack mount unit
View Details
Tx & Rx Multicoupler - 5o4T4R453UB22 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - PDM-21-14.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 14250.00 to 14800.00 MHz
Insertion Loss 0.60 dB
View Details