Pulsar Microwave Corporation 2:1 - 6:1 Stripline 90° Hybrid QS2-05-463/2N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 6:1 Stripline 90° Hybrid
QS2-05-463/2N
2:1 - 6:1 Stripline 90° Hybrid QS2-05-463/2N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QS2-05-463/2N
Product Name 2:1 - 6:1 Stripline 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 4000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-200-2000 - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA�O N
Frequency 200.00 to 2000.00 MHz
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDT-30-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details