Pulsar Microwave Corporation 2:1 - 6:1 Stripline 90° Hybrid QS2-05-463/2

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 6:1 Stripline 90° Hybrid
QS2-05-463/2
2:1 - 6:1 Stripline 90° Hybrid QS2-05-463/2
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QS2-05-463/2
Product Name 2:1 - 6:1 Stripline 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 4000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-698-4000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 698.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-EP2K1+CT-ND - DigiKey
Specs
Package Type / Form Factor 24-VFQFN Exposed Pad
Insertion Loss 2.40 dB
Isolation 14.00 dB
View Details
4 suppliers
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-2.59G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2468.00 to 2709.00 MHz
Insertion Loss 0.25 dB
View Details