Pulsar Microwave Corporation 5:1 - 125:1 Bandwidth 90° Hybrid QE-20-E

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
5:1 - 125:1 Bandwidth 90° Hybrid
QE-20-E
5:1 - 125:1 Bandwidth 90° Hybrid QE-20-E
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QE-20-E
Product Name 5:1 - 125:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 1.00 to 5.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-18000-26500-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 18000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW11594-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
MPDW-10110M2, 10 - 110 GHz MMIC 2-way Power Divider/Combiner - MPDW-10110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 10000.00 to 110000.00 MHz
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details