Pulsar Microwave Corporation 5:1 - 125:1 Bandwidth 90° Hybrid QE-12 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
5:1 - 125:1 Bandwidth 90° Hybrid
QE-12 Series
5:1 - 125:1 Bandwidth 90° Hybrid QE-12 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QE-12 Series
Product Name 5:1 - 125:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 1.00 to 40.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6060400 - 6060400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
1 - 8 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-0108FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 1000.00 to 8000.00 MHz
View Details
1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Reel - TR
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Resistive Power Splitters/Taps - WMRD03-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details