Pulsar Microwave Corporation 5:1 - 125:1 Bandwidth 90° Hybrid QE-11 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
5:1 - 125:1 Bandwidth 90° Hybrid
QE-11 Series
5:1 - 125:1 Bandwidth 90° Hybrid QE-11 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QE-11 Series
Product Name 5:1 - 125:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 0.50 to 30.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-25000-50000-20-V - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 1.85mm; 1.85mm
Frequency 25000.00 to 50000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06399-TCT-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.40 dB
Isolation 14.00 dB
View Details
MPD-0226CH, 2-26.5 GHz MMIC 2-way Power Divider/Combiner - MPD-0226CH - Marki Microwave LLC
Specs
Package Type / Form Factor bare-die
Frequency 2000.00 to 26500.00 MHz
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details