Pulsar Microwave Corporation 5:1 - 125:1 Bandwidth 90° Hybrid QE-09 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
5:1 - 125:1 Bandwidth 90° Hybrid
QE-09 Series
5:1 - 125:1 Bandwidth 90° Hybrid QE-09 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QE-09 Series
Product Name 5:1 - 125:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 70.00 to 350.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM2PD-6-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
View Details
4 Way Power Divider - 5o3352450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
2.45GHZ Rf Power Divider Splitter - 851-PD4W18-12LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 1650.00 to 2450.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - PDM-24M-6G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 0.30 dB
View Details