Pulsar Microwave Corporation 5:1 - 125:1 Bandwidth 90° Hybrid QE-05 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
5:1 - 125:1 Bandwidth 90° Hybrid
QE-05 Series
5:1 - 125:1 Bandwidth 90° Hybrid QE-05 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QE-05 Series
Product Name 5:1 - 125:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 30.00 to 150.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o3237660 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
MLDD 4-Way Power Dividers 7020180 - 7020180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
2-Way Power Dividers/Combiners - NPD2-300-900 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 300.00 to 900.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC2PD-01263-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 1.10 dB
View Details