Pulsar Microwave Corporation 2:1 - 4:1 Bandwidth 90° Hybrid Q3-01 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 4:1 Bandwidth 90° Hybrid
Q3-01 Series
2:1 - 4:1 Bandwidth 90° Hybrid Q3-01 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number Q3-01 Series
Product Name 2:1 - 4:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 5.00 to 15.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-27000-52000-10-2 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.4mm; 2.4mm
Frequency 27000.00 to 52000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06038-TCT-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SMD
Insertion Loss 0.80 dB
View Details
2 suppliers
0.4 - 2.5 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-0R402FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 2500.00 MHz
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details