Pulsar Microwave Corporation 2:1 - 4:1 Bandwidth 90° Hybrid Q2-02 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 4:1 Bandwidth 90° Hybrid
Q2-02 Series
2:1 - 4:1 Bandwidth 90° Hybrid Q2-02 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number Q2-02 Series
Product Name 2:1 - 4:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 15.00 to 30.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω - COM-2G42G56K0+ - Mini-Circuits
Specs
0º Power Divider Division: 6-Way
Frequency 2400.00 to 2500.00 MHz
Insertion Loss 0.10 dB
View Details
RF Power Dividers/Splitters - 1761-PDW06407-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 2.50 dB
View Details
2 suppliers
2-Way Power Dividers 6010400 - 6010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
MPD-0226CH, 2-26.5 GHz MMIC 2-way Power Divider/Combiner - MPD-0226CH - Marki Microwave LLC
Specs
Package Type / Form Factor bare-die
Frequency 2000.00 to 26500.00 MHz
View Details