Pulsar Microwave Corporation Wilkinson 6-Way Power Divider PS6-07-434/2S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 6-Way Power Divider
PS6-07-434/2S
Wilkinson 6-Way Power Divider PS6-07-434/2S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS6-07-434/2S
Product Name Wilkinson 6-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 6-Way
Package Type / Form Factor Connectorized
Frequency 800.00 to 2200.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-8000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 8000.00 to 12000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-LRPS-2-11J+TR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.80 dB
View Details