Pulsar Microwave Corporation Wilkinson 4-Way Power Divider PS4-27-452/9S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 4-Way Power Divider
PS4-27-452/9S
Wilkinson 4-Way Power Divider PS4-27-452/9S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS4-27-452/9S
Product Name Wilkinson 4-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Frequency 1000.00 to 12000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Power Dividers/Combiners - NPD3-480-500-50-N - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 480.00 to 500.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
PBR-0006, High Isolation Power Combiner - PBR-0006 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to -20000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details